ORION Fans FAN DC 60X20MM 24V Sleeve, 13cfm OD6020-24LS

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 60X20MM 24V Sleeve, 13cfm - OD6020-24LS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X20MM 24V Sleeve, 13cfm
OD6020-24LS
FAN DC 60X20MM 24V Sleeve, 13cfm OD6020-24LS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x20mm, 24VDC, 13CFM, Sleeve Bearing, 2x Wire Leads

DC Fans DC Fan, 60x20mm, 24VDC, 13CFM, Sleeve Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6020-24LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6020-24LS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6020-24LS
FAN AXIAL 60X20MM 24VDC WIRE

FAN AXIAL 60X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6020-24LS OD6020-24LS OD6020-24LS
Product Name FAN DC 60X20MM 24V Sleeve, 13cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 13 SCFM (22.1 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details