ORION Fans DC Brushless Fans (BLDC) OD6020-24HB02A

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD6020-24HB02A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD6020-24HB02A-ND
DC Brushless Fans (BLDC) 1053-OD6020-24HB02A-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Fan, 60Mm, 22.8Cfm, 24V, 5550Rpm; Supply Voltage Vdc Orion Fans - 33AK7554 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, 60Mm, 22.8Cfm, 24V, 5550Rpm; Supply Voltage Vdc Orion Fans
33AK7554
Dc Fan, 60Mm, 22.8Cfm, 24V, 5550Rpm; Supply Voltage Vdc Orion Fans 33AK7554
DC FAN, 60MM, 22.8CFM, 24V, 5550RPM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:22.8CFM; Noise Rating:33.4dBA; Power Rating:3.6W; IP Rating:

DC FAN, 60MM, 22.8CFM, 24V, 5550RPM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:22.8CFM; Noise Rating:33.4dBA; Power Rating:3.6W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD6020-24HB02A-ND 33AK7554
Product Name DC Brushless Fans (BLDC) Dc Fan, 60Mm, 22.8Cfm, 24V, 5550Rpm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr) 22.8 SCFM (38.75 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 96.96 SCFM (165 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 5 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details