ORION Fans DC Brushless Fans (BLDC) OD6020-24HB

Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1234-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1234-ND
DC Brushless Fans (BLDC) 1053-1234-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 60X20MM 24V BALL - OD6020-24HB - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC 60X20MM 24V BALL
OD6020-24HB
FAN DC 60X20MM 24V BALL OD6020-24HB
FAN DC 60X20MM 24V BALL

FAN DC 60X20MM 24V BALL

Buy Now
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x20mm, 24VDC, 18CFM, 0.09A, 30dBA, 4500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x20mm, 24VDC, 18CFM, 0.09A, 30dBA, 4500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6020-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6020-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6020-24HB
FAN AXIAL 60X20MM 24VDC WIRE

FAN AXIAL 60X20MM 24VDC WIRE

Supplier's Site
Axial Fan, Ball, 18Cfm, 30Db, 0.09A, 24V; Supply Voltage Vdc Orion Fans - 89AH2581 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 18Cfm, 30Db, 0.09A, 24V; Supply Voltage Vdc Orion Fans
89AH2581
Axial Fan, Ball, 18Cfm, 30Db, 0.09A, 24V; Supply Voltage Vdc Orion Fans 89AH2581
AXIAL FAN, BALL, 18CFM, 30DB, 0.09A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:30dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 18CFM, 30DB, 0.09A, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:30dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 60X20MM 24V BALL, 18cfm - OD6020-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X20MM 24V BALL, 18cfm
OD6020-24HB
FAN DC 60X20MM 24V BALL, 18cfm OD6020-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1234-ND OD6020-24HB OD6020-24HB OD6020-24HB 89AH2581 OD6020-24HB
Product Name DC Brushless Fans (BLDC) FAN DC 60X20MM 24V BALL DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball, 18Cfm, 30Db, 0.09A, 24V; Supply Voltage Vdc Orion Fans FAN DC 60X20MM 24V BALL, 18cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 30 dbA 30 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-76261 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12800 SCFM (21756 m³/hr)
Maximum Sound Level 83 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.30 - Filter fan - 7F3082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details