ORION Fans FAN DC 60X20MM 12V Sleeve, 13cfm OD6020-12LS

Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet
Description
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAN DC 60X20MM 12V Sleeve, 13cfm - OD6020-12LS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X20MM 12V Sleeve, 13cfm
OD6020-12LS
FAN DC 60X20MM 12V Sleeve, 13cfm OD6020-12LS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x20mm, 12VDC, 13CFM, Sleeve Bearing, 2x Wire Leads

DC Fans DC Fan, 60x20mm, 12VDC, 13CFM, Sleeve Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6020-12LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6020-12LS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6020-12LS
FAN AXIAL 60X20MM 12VDC WIRE

FAN AXIAL 60X20MM 12VDC WIRE

Supplier's Site

Technical Specifications

  Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6020-12LS OD6020-12LS OD6020-12LS
Product Name FAN DC 60X20MM 12V Sleeve, 13cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow 13 SCFM (22.1 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

AC Fans - Q586-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 71 SCFM (121 m³/hr)
Maximum Static Pressure 0.1560 in H2O (0.2915 Torr)
View Details
4 suppliers
Outdoor Filter Fan FF 01821 - 01821.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers
Axial Fans - 2557297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 48.73 SCFM (82.83 m³/hr)
Nominal Voltage 12 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details