ORION Fans DC Brushless Fans (BLDC) OD6015-12HHB

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD6015-12HHB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6015-12HHB-ND
DC Brushless Fans (BLDC) OD6015-12HHB-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 60X15 12V BALL, 18cfm - OD6015-12HHB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X15 12V BALL, 18cfm
OD6015-12HHB
FAN DC 60X15 12V BALL, 18cfm OD6015-12HHB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6015-12HHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6015-12HHB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6015-12HHB
FAN AXIAL 60X15MM 12VDC WIRE

FAN AXIAL 60X15MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x15mm, 12VDC, 18CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 60x15mm, 12VDC, 18CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7720 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7720
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7720
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:39dB; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:18CFM; Noise Rating:39dB; Power Rating:1.44W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6015-12HHB-ND OD6015-12HHB OD6015-12HHB OD6015-12HHB 36AJ7720
Product Name DC Brushless Fans (BLDC) FAN DC 60X15 12V BALL, 18cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr) 18 SCFM (30.6 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr)
Maximum Sound Level 39 dbA 39 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

4010-7 Series 0.50 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010M05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1059 to ? in H2O (0.1979 to ? Torr)
Maximum Sound Level 24.17 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - RH60000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details
Backward Curved Fan - UNO675006E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 74 dbA
View Details