ORION Fans DC Brushless Fans (BLDC) OD6015-12HB

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.0 CFM (0.448m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.0 CFM (0.448m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1229-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1229-ND
DC Brushless Fans (BLDC) 1053-1229-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.0 CFM (0.448m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 16.0 CFM (0.448m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;DC; 12V; 19CFM; 4500RPM; 37(dB);0.12A;Leads;Ball Bearing;60x15mm - 70103619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC; 12V; 19CFM; 4500RPM; 37(dB);0.12A;Leads;Ball Bearing;60x15mm
70103619
Fan;DC; 12V; 19CFM; 4500RPM; 37(dB);0.12A;Leads;Ball Bearing;60x15mm 70103619
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x15mm, 12VDC, 16CFM, 0.09A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 60x15mm, 12VDC, 16CFM, 0.09A, 33dBA, 4500RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 60X15 12V BALL, 16cfm - OD6015-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X15 12V BALL, 16cfm
OD6015-12HB
FAN DC 60X15 12V BALL, 16cfm OD6015-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6015-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6015-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6015-12HB
FAN AXIAL 60X15MM 12VDC WIRE

FAN AXIAL 60X15MM 12VDC WIRE

Supplier's Site
Axial Fan, Ball, 16Cfm, 33Db, 1.08W, 12V; Supply Voltage Vdc Orion Fans - 89AH2578 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 16Cfm, 33Db, 1.08W, 12V; Supply Voltage Vdc Orion Fans
89AH2578
Axial Fan, Ball, 16Cfm, 33Db, 1.08W, 12V; Supply Voltage Vdc Orion Fans 89AH2578
AXIAL FAN, BALL, 16CFM, 33DB, 1.08W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16CFM; Noise Rating:33dBA; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 16CFM, 33DB, 1.08W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16CFM; Noise Rating:33dBA; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1229-ND 70103619 OD6015-12HB OD6015-12HB OD6015-12HB 89AH2578
Product Name DC Brushless Fans (BLDC) Fan;DC; 12V; 19CFM; 4500RPM; 37(dB);0.12A;Leads;Ball Bearing;60x15mm DC Fans FAN DC 60X15 12V BALL, 16cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball, 16Cfm, 33Db, 1.08W, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 16 SCFM (27.2 m³/hr) 19 SCFM (32.29 m³/hr) 16 SCFM (27.2 m³/hr) 16 SCFM (27.2 m³/hr) 16 SCFM (27.2 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr) 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 33 dbA 37 dbA 33 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - DPF67000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Backward Curved Fan - N88-50004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6880 SCFM (11694 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details