ORION Fans DC Brushless Fans (BLDC) OD6015-05MB

Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD6015-05MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6015-05MB-ND
DC Brushless Fans (BLDC) OD6015-05MB-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 60X15 5V BALL, 14cfm - OD6015-05MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X15 5V BALL, 14cfm
OD6015-05MB
FAN DC 60X15 5V BALL, 14cfm OD6015-05MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7718 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7718
Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7718
AXIAL FAN, BALL BEARING, 60MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14CFM; Noise Rating:29dB; Power Rating:900mW; Rated Speed:3900rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14CFM; Noise Rating:29dB; Power Rating:900mW; Rated Speed:3900rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x15mm, 5VDC, 14CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 60x15mm, 5VDC, 14CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6015-05MB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6015-05MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6015-05MB
FAN AXIAL 60X15MM BALL 5VDC WIRE

FAN AXIAL 60X15MM BALL 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6015-05MB-ND OD6015-05MB 36AJ7718 OD6015-05MB OD6015-05MB
Product Name DC Brushless Fans (BLDC) FAN DC 60X15 5V BALL, 14cfm Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14 SCFM (23.8 m³/hr) 14 SCFM (23.8 m³/hr) 14 SCFM (23.8 m³/hr) 14 SCFM (23.8 m³/hr)
Maximum Static Pressure 0.1200 in H2O (0.2242 Torr)
Maximum Sound Level 29 dbA 29 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO674004D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Sound Level 79 dbA
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Led 025 Extension Cable, Ac, 1M W/ 2 Connectors, Vde Stego - 24T1314 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details