ORION Fans DC Brushless Fans (BLDC) OD6015-05LB

Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD6015-05LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6015-05LB-ND
DC Brushless Fans (BLDC) OD6015-05LB-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x15mm, 5VDC, 12CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 60x15mm, 5VDC, 12CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet
FAN DC 60X15 5V BALL, 12cfm - OD6015-05LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X15 5V BALL, 12cfm
OD6015-05LB
FAN DC 60X15 5V BALL, 12cfm OD6015-05LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7717 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7717
Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7717
AXIAL FAN, BALL BEARING, 60MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:25dB; Power Rating:600mW; Rated Speed:3500rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:25dB; Power Rating:600mW; Rated Speed:3500rpm RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6015-05LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6015-05LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6015-05LB
FAN AXIAL 60X15MM BALL 5VDC WIRE

FAN AXIAL 60X15MM BALL 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6015-05LB-ND OD6015-05LB OD6015-05LB 36AJ7717 OD6015-05LB
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 60X15 5V BALL, 12cfm Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
Maximum Sound Level 25 dbA 25 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081205700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details