ORION Fans DC Brushless Fans (BLDC) OD6015-05HB

Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 16.0 CFM (0.448m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 16.0 CFM (0.448m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1228-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1228-ND
DC Brushless Fans (BLDC) 1053-1228-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 16.0 CFM (0.448m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 16.0 CFM (0.448m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x15mm, 5VDC, 16CFM, Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 60x15mm, 5VDC, 16CFM, Ball Bearing, 2x Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6015-05HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6015-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6015-05HB
FAN AXIAL 60X15MM BALL 5VDC WIRE

FAN AXIAL 60X15MM BALL 5VDC WIRE

Supplier's Site
FAN DC 60X15 5V BALL, 16cfm - OD6015-05HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X15 5V BALL, 16cfm
OD6015-05HB
FAN DC 60X15 5V BALL, 16cfm OD6015-05HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 16Cfm, 33Db, 1.1W, 5Vdc; Supply Voltage Vdc Orion Fans - 89AH2577 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 16Cfm, 33Db, 1.1W, 5Vdc; Supply Voltage Vdc Orion Fans
89AH2577
Axial Fan, Ball, 16Cfm, 33Db, 1.1W, 5Vdc; Supply Voltage Vdc Orion Fans 89AH2577
AXIAL FAN, BALL, 16CFM, 33DB, 1.1W, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16CFM; Noise Rating:33dBA; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 16CFM, 33DB, 1.1W, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16CFM; Noise Rating:33dBA; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1228-ND OD6015-05HB OD6015-05HB OD6015-05HB 89AH2577
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 60X15 5V BALL, 16cfm Axial Fan, Ball, 16Cfm, 33Db, 1.1W, 5Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.2 SCFM (34.33 m³/hr) 16 SCFM (27.2 m³/hr) 16 SCFM (27.2 m³/hr) 16 SCFM (27.2 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 32.4 dbA 33 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - UNO674504E - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3600 SCFM (6119 m³/hr)
Maximum Sound Level 81 dbA
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
4028-5 Series 8.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028Y12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 2.22 to ? in H2O (4.15 to ? Torr)
Maximum Sound Level 56.8 dbA
View Details