Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 2 Wire Leads
FAN AXIAL 60X10MM 12VDC WIRE
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 60x10mm, 12VDC, 14CFM, 0.1A, 26dBA, 3400RPM, Dual Ball Bearing, Wire Leads
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:28.1dB; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD6010-12LB-ND | OD6010-12LB | OD6010-12LB | OD6010-12LB | 36AJ7715 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN DC 60X10 12V BALL, 14cfm | DC Fans | Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts | ||||
| Blower/Fan Type | Tube Axial | Axial Fan | |||
| Motor Type | DC | Brushless | DC |