ORION Fans DC Brushless Fans (BLDC) OD6010-12HB01A

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD6010-12HB01A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD6010-12HB01A-ND
DC Brushless Fans (BLDC) OD6010-12HB01A-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD6010-12HB01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD6010-12HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD6010-12HB01A
FAN AXIAL 60X10MM 12VDC WIRE

FAN AXIAL 60X10MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 60x10mm, 12VDC, 21CFM, 0.25A, 36dBA, 4600RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 60x10mm, 12VDC, 21CFM, 0.25A, 36dBA, 4600RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

Buy Now Datasheet
FAN DC 60X10 12V BALL W/OC TACH, 19cfm - OD6010-12HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 60X10 12V BALL W/OC TACH, 19cfm
OD6010-12HB01A
FAN DC 60X10 12V BALL W/OC TACH, 19cfm OD6010-12HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7714 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7714
Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7714
AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.8CFM; Noise Rating:36.5dB; Power Rating:2.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 60MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:19.8CFM; Noise Rating:36.5dB; Power Rating:2.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD6010-12HB01A-ND OD6010-12HB01A OD6010-12HB01A OD6010-12HB01A 36AJ7714
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 60X10 12V BALL W/OC TACH, 19cfm Axial Fan, Ball Bearing, 60Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 155BW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 339 SCFM (576 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
60x60x25mm, 5 VDC, 12.782 CFM, 3 Wire Leads, Alarm Output (RD), Hydro Dynamic Bearing DC Axial Fan - FAD1-06025BHLW13-A - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.78 SCFM (21.73 m³/hr)
Maximum Static Pressure 0.0800 in H2O (0.1495 Torr)
View Details
Axial Fans - 1442048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.94 SCFM (16.9 m³/hr)
Blower/Fan Type Axial Fan
View Details