Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 2 Wire Leads
AXIAL FAN, BALL BEARING, 60MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.3CFM; Noise Rating:28.1dB; Power Rating:800mW; IP Rating:- RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FAN AXIAL 60X10MM BALL 5VDC WIRE
DC Fans DC Fan, 60x10mm, 5VDC, 14CFM, Ball Bearing, 2x Wire Leads 24AWG
| DigiKey | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD6010-05LB-ND | 36AJ7712 | OD6010-05LB | OD6010-05LB | OD6010-05LB |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 60Mm, 5Vdc; Supply Voltage Vdc Orion Fans | FAN DC 60X10 5V BALL, 14cfm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| Voltage Range | 5 volts | ||||
| Blower/Fan Type | Tube Axial | Axial Fan | |||
| Motor Type | DC | DC | Brushless |