ORION Fans DC Brushless Fans (BLDC) OD5210-12MB

Description
Fan Tubeaxial 12VDC Square - 52mm L x 52mm H Ball 10.0 CFM (0.280m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 52mm L x 52mm H Ball 10.0 CFM (0.280m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1226-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1226-ND
DC Brushless Fans (BLDC) 1053-1226-ND
Fan Tubeaxial 12VDC Square - 52mm L x 52mm H Ball 10.0 CFM (0.280m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 52mm L x 52mm H Ball 10.0 CFM (0.280m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;DC;12V;10.4 CFM;32 dB;6000 RPM;BallBearing;Wire;52x52x10mm - 70103414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;10.4 CFM;32 dB;6000 RPM;BallBearing;Wire;52x52x10mm
70103414
Fan;DC;12V;10.4 CFM;32 dB;6000 RPM;BallBearing;Wire;52x52x10mm 70103414
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5210-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5210-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5210-12MB
FAN AXIAL 52X10MM 12VDC WIRE

FAN AXIAL 52X10MM 12VDC WIRE

Supplier's Site
ORIN Axial - OD5210-12MB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD5210-12MB
ORIN Axial OD5210-12MB
Fan DC 52X10 12V Ball

Fan DC 52X10 12V Ball

Supplier's Site
Axial Fan, Ball, 10Cfm, 32Db, 0.12A, 12V; Supply Voltage Vdc Orion Fans - 89AH2575 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 10Cfm, 32Db, 0.12A, 12V; Supply Voltage Vdc Orion Fans
89AH2575
Axial Fan, Ball, 10Cfm, 32Db, 0.12A, 12V; Supply Voltage Vdc Orion Fans 89AH2575
AXIAL FAN, BALL, 10CFM, 32DB, 0.12A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:52mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:10CFM; Noise Rating:32dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 10CFM, 32DB, 0.12A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:52mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:10CFM; Noise Rating:32dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 52x10mm, 12VDC, 10CFM, 0.12A, 32dBA, 5000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 52x10mm, 12VDC, 10CFM, 0.12A, 32dBA, 5000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 52X10 12V BALL, 10cfm - OD5210-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 52X10 12V BALL, 10cfm
OD5210-12MB
FAN DC 52X10 12V BALL, 10cfm OD5210-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1226-ND 70103414 OD5210-12MB OD5210-12MB 89AH2575 OD5210-12MB OD5210-12MB
Product Name DC Brushless Fans (BLDC) Fan;DC;12V;10.4 CFM;32 dB;6000 RPM;BallBearing;Wire;52x52x10mm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) ORIN Axial Axial Fan, Ball, 10Cfm, 32Db, 0.12A, 12V; Supply Voltage Vdc Orion Fans DC Fans FAN DC 52X10 12V BALL, 10cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 SCFM (17 m³/hr) 10 SCFM (17 m³/hr) 10 SCFM (17 m³/hr) 10 SCFM (17 m³/hr) 10 SCFM (17 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr) 0.1300 in H2O (0.2429 Torr)
Maximum Sound Level 32 dbA 32 dbA 32 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.30 - Filter fan - 7F3082305550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details