ORION Fans OD5210 Series OD5210-12M*

Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 26AWG Motor Brushless DC, auto restart, impedance and polarity protected
Datasheet
Description
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 26AWG Motor Brushless DC, auto restart, impedance and polarity protected
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OD5210 Series - OD5210-12M* - ORION Fans
Dallas, TX, USA
OD5210 Series
OD5210-12M*
OD5210 Series OD5210-12M*
Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires 26AWG Motor Brushless DC, auto restart, impedance and polarity protected

Frame & Impeller PBT, UL94V-O plastic

Connection 2x Lead wires 26AWG

Motor Brushless DC, auto restart, impedance and polarity protected

Datasheet

Technical Specifications

  ORION Fans
Product Category Electronic Cooling Fans
Product Number OD5210-12M*
Product Name OD5210 Series
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 SCFM (17 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000SS - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 7.77 inch (197 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181204400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 103TY - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 63.6 SCFM (108 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details