DC FAN 12V 52X52X10MM
DC Fans DC Fan, 52x10mm, 12VDC, 12CFM, 0.14A, 36dBA, 6000RPM, Dual Ball Bearing, Wire Leads, Tachometer
DC FAN 12V 52X52X10MM
AXIAL FAN, BALL BEARING, 52MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:52mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:36dB; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD5210-12HB01A-ND | OD5210-12HB01A | OD5210-12HB01A | 36AJ7705 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 52Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 12 SCFM (20.4 m³/hr) | 12 SCFM (20.4 m³/hr) | 12 SCFM (20.4 m³/hr) | |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | |||
| Maximum Sound Level | 36 dbA | 36 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | 12 volts |