ORION Fans DC Brushless Fans (BLDC) OD5210-12HB

Description
Fan Tubeaxial 12VDC Square - 52mm L x 52mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 52mm L x 52mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1467-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1467-ND
DC Brushless Fans (BLDC) 1053-1467-ND
Fan Tubeaxial 12VDC Square - 52mm L x 52mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 52mm L x 52mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5210-12HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5210-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5210-12HB
FAN AXIAL 52X10MM 12VDC WIRE

FAN AXIAL 52X10MM 12VDC WIRE

Supplier's Site
Fan; 52 x 52 mm; 10 mm; 12 VDC; 11 CFM (Max.); 29 dBA; Ball; 0.3 A; 3800 RPM - 70103618 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 52 x 52 mm; 10 mm; 12 VDC; 11 CFM (Max.); 29 dBA; Ball; 0.3 A; 3800 RPM
70103618
Fan; 52 x 52 mm; 10 mm; 12 VDC; 11 CFM (Max.); 29 dBA; Ball; 0.3 A; 3800 RPM 70103618
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 52x10mm, 12VDC, 12CFM, 0.14A, 36dBA, 6000RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 52x10mm, 12VDC, 12CFM, 0.14A, 36dBA, 6000RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 12Cfm, 36Db, 0.14A, 12V; Supply Voltage Vdc Orion Fans - 89AH2574 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 12Cfm, 36Db, 0.14A, 12V; Supply Voltage Vdc Orion Fans
89AH2574
Axial Fan, Ball, 12Cfm, 36Db, 0.14A, 12V; Supply Voltage Vdc Orion Fans 89AH2574
AXIAL FAN, BALL, 12CFM, 36DB, 0.14A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:52mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:36dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL, 12CFM, 36DB, 0.14A, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:52mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:36dBA; Power Rating:-; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 52X10 12V BALL, 12cfm - OD5210-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 52X10 12V BALL, 12cfm
OD5210-12HB
FAN DC 52X10 12V BALL, 12cfm OD5210-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1467-ND OD5210-12HB 70103618 OD5210-12HB 89AH2574 OD5210-12HB
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Fan; 52 x 52 mm; 10 mm; 12 VDC; 11 CFM (Max.); 29 dBA; Ball; 0.3 A; 3800 RPM DC Fans Axial Fan, Ball, 12Cfm, 36Db, 0.14A, 12V; Supply Voltage Vdc Orion Fans FAN DC 52X10 12V BALL, 12cfm
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 36 dbA 36 dbA 36 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015H24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812031000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Axial Fan - 80TN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 286 SCFM (486 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details