ORION Fans DC Brushless Fans (BLDC) OD5210-05HB

Description
DC FAN 12V 52X52X10MM
Request a Quote Datasheet
Description
DC FAN 12V 52X52X10MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD5210-05HB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD5210-05HB-ND
DC Brushless Fans (BLDC) 1053-OD5210-05HB-ND
DC FAN 12V 52X52X10MM

DC FAN 12V 52X52X10MM

Buy Now Datasheet
FAN DC 52X10 5V BALL, 12cfm - OD5210-05HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 52X10 5V BALL, 12cfm
OD5210-05HB
FAN DC 52X10 5V BALL, 12cfm OD5210-05HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 52Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7704 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 52Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7704
Axial Fan, Ball Bearing, 52Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7704
AXIAL FAN, BALL BEARING, 52MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:52mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:38dB; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 52MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:52mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:38dB; Power Rating:-; Rated Speed:6000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD5210-05HB-ND OD5210-05HB 36AJ7704
Product Name DC Brushless Fans (BLDC) FAN DC 52X10 5V BALL, 12cfm Axial Fan, Ball Bearing, 52Mm, 5Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
Maximum Sound Level 37.8 dbA
Nominal Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125DS 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF67000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 460 volts
View Details
DC Fans - FAD1-03010BBMW11 - VAST STOCK CO., LIMITED
Qualtek Electronics Corp.
View Details
2 suppliers
Axial Fans - 2804607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.9 SCFM (11.73 m³/hr)
Nominal Voltage 12 volts
View Details