ORION Fans DC Brushless Fans (BLDC) OD5015-12HB02A

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1661-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1661-ND
DC Brushless Fans (BLDC) 1053-1661-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 3 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x15mm, 12VDC, 14CFM, 0.11A, Ball Bearing, 3x Wire Leads, Alarm Output

DC Fans DC Fan, 50x15mm, 12VDC, 14CFM, 0.11A, Ball Bearing, 3x Wire Leads, Alarm Output

Buy Now Datasheet
FAN DC 50X15, 12V BALL, W/Alarm Output, 14cfm - OD5015-12HB02A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X15, 12V BALL, W/Alarm Output, 14cfm
OD5015-12HB02A
FAN DC 50X15, 12V BALL, W/Alarm Output, 14cfm OD5015-12HB02A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5015-12HB02A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5015-12HB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5015-12HB02A
FAN AXIAL 50X15MM 12VDC WIRE

FAN AXIAL 50X15MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1661-ND OD5015-12HB02A OD5015-12HB02A OD5015-12HB02A
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 50X15, 12V BALL, W/Alarm Output, 14cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts
Voltage Range 12 volts
Blower/Fan Type Tube Axial
Motor Type DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ACCESSORIES, FAN, 115 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164093 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Type 7F.30 - Filter fan - 7F3082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Backward Curved Fan - N86-45000 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details