ORION Fans Fans, Thermal Management - DC Brushless Fans (BLDC) OD5015-12HB

Description
Win Source Part Number: 1150703-OD5015-12HB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD5015 Termination: 2 Wire Leads Package: Bulk Standard Package: 40 Voltage - Rated: 12VDC Width: 15.00mm Bearing Type: Ball Fan Type: Tubeaxial Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Dimension: Square - 50mm L x 50mm H ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: OD5015-12HB-ND,OD501 5-12HBX,1053-1660,OD 501512HB Base Product Number: OD5015 Approval Agency: cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1150703-OD5015-12HB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD5015 Termination: 2 Wire Leads Package: Bulk Standard Package: 40 Voltage - Rated: 12VDC Width: 15.00mm Bearing Type: Ball Fan Type: Tubeaxial Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Dimension: Square - 50mm L x 50mm H ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: OD5015-12HB-ND,OD501 5-12HBX,1053-1660,OD 501512HB Base Product Number: OD5015 Approval Agency: cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1150703-OD5015-12HB - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1150703-OD5015-12HB
Fans, Thermal Management - DC Brushless Fans (BLDC) 1150703-OD5015-12HB
Win Source Part Number: 1150703-OD5015-12HB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD5015 Termination: 2 Wire Leads Package: Bulk Standard Package: 40 Voltage - Rated: 12VDC Width: 15.00mm Bearing Type: Ball Fan Type: Tubeaxial Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Dimension: Square - 50mm L x 50mm H ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Orion Fans Other Names: OD5015-12HB-ND,OD501 5-12HBX,1053-1660,OD 501512HB Base Product Number: OD5015 Approval Agency: cURus, TUV

Win Source Part Number: 1150703-OD5015-12HB
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: OD5015
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 40
Voltage - Rated: 12VDC
Width: 15.00mm
Bearing Type: Ball
Fan Type: Tubeaxial
Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Dimension: Square - 50mm L x 50mm H
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Orion Fans
Other Names: OD5015-12HB-ND,OD5015-12HBX,1053-1660,OD501512HB
Base Product Number: OD5015
Approval Agency: cURus, TUV

Buy Now Datasheet
DC Brushless Fans (BLDC) - 1053-1660-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1660-ND
DC Brushless Fans (BLDC) 1053-1660-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Buy Now Datasheet
FAN DC 50X15, 12V BALL, 14cfm - OD5015-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X15, 12V BALL, 14cfm
OD5015-12HB
FAN DC 50X15, 12V BALL, 14cfm OD5015-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball, 14Cfm, 30Db, 1.68W, 12V; Supply Voltage Vdc Orion Fans - 89AH2573 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 14Cfm, 30Db, 1.68W, 12V; Supply Voltage Vdc Orion Fans
89AH2573
Axial Fan, Ball, 14Cfm, 30Db, 1.68W, 12V; Supply Voltage Vdc Orion Fans 89AH2573
AXIAL FAN, BALL, 14CFM, 30DB, 1.68W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14CFM; Noise Rating:30dBA; Power Rating:1.68W RoHS Compliant: Yes

AXIAL FAN, BALL, 14CFM, 30DB, 1.68W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14CFM; Noise Rating:30dBA; Power Rating:1.68W RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5015-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5015-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5015-12HB
FAN AXIAL 50X15MM 12VDC WIRE

FAN AXIAL 50X15MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x15mm, 12VDC, 11CFM, 0.12A, 28A, 4800RPM, Dual Ball Bearing, 2x Wire Leads

DC Fans DC Fan, 50x15mm, 12VDC, 11CFM, 0.12A, 28A, 4800RPM, Dual Ball Bearing, 2x Wire Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1150703-OD5015-12HB 1053-1660-ND OD5015-12HB 89AH2573 OD5015-12HB OD5015-12HB
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) FAN DC 50X15, 12V BALL, 14cfm Axial Fan, Ball, 14Cfm, 30Db, 1.68W, 12V; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Running Current 0.0900 amps
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Outdoor Filter Fan, 11.8 Cfm, 24 Vdc Rohs Compliant Stego - 70M7793 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 1759786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details