ORION Fans DC Fans OD5010-24MSS

Description
DC Fans DC Fan, 50x10mm, 24VDC, 10CFM, Sealed Sleeve Bearing, Wire Leads
Datasheet
Description
DC Fans DC Fan, 50x10mm, 24VDC, 10CFM, Sealed Sleeve Bearing, Wire Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x10mm, 24VDC, 10CFM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 50x10mm, 24VDC, 10CFM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-24MSS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-24MSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-24MSS
FAN AXIAL 50X10.5MM 24VDC WIRE

FAN AXIAL 50X10.5MM 24VDC WIRE

Supplier's Site
FAN DC 50X10, 24V Sealed Sleeve, 10cfm - OD5010-24MSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 24V Sealed Sleeve, 10cfm
OD5010-24MSS
FAN DC 50X10, 24V Sealed Sleeve, 10cfm OD5010-24MSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD5010-24MSS OD5010-24MSS OD5010-24MSS
Product Name DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 50X10, 24V Sealed Sleeve, 10cfm
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PTF61000LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 150 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details