ORION Fans DC Brushless Fans (BLDC) OD5010-24HB

Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD5010-24HB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD5010-24HB-ND
DC Brushless Fans (BLDC) OD5010-24HB-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x10mm, 24VDC, 11CFM, Ball Bearing, Wire Leads

DC Fans DC Fan, 50x10mm, 24VDC, 11CFM, Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 50X10, 24V BALL, 11cfm - OD5010-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 24V BALL, 11cfm
OD5010-24HB
FAN DC 50X10, 24V BALL, 11cfm OD5010-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 50Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7701 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 50Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7701
Axial Fan, Ball Bearing, 50Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7701
AXIAL FAN, BALL BEARING, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 50MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dB; Power Rating:1.92W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-24HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-24HB
FAN AXIAL 50X10.5MM 24VDC WIRE

FAN AXIAL 50X10.5MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD5010-24HB-ND OD5010-24HB OD5010-24HB 36AJ7701 OD5010-24HB
Product Name DC Brushless Fans (BLDC) DC Fans FAN DC 50X10, 24V BALL, 11cfm Axial Fan, Ball Bearing, 50Mm, 24Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Voltage Range 24 volts
Running Current 0.0800 amps
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.1 SCFM (63.06 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details