ORION Fans DC Brushless Fans (BLDC) OD5010-12MB02A

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1659-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1659-ND
DC Brushless Fans (BLDC) 1053-1659-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 3 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 3 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x10mm, 12VDC, 9CFM, 0.08A, Ball Bearing, Wire Leads, Alarm Output

DC Fans DC Fan, 50x10mm, 12VDC, 9CFM, 0.08A, Ball Bearing, Wire Leads, Alarm Output

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-12MB02A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-12MB02A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-12MB02A
FAN AXIAL 50X10.5MM 12VDC WIRE

FAN AXIAL 50X10.5MM 12VDC WIRE

Supplier's Site
FAN DC 50X10, 12V BALL, W/Alarm Output, 9cfm - OD5010-12MB02A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 12V BALL, W/Alarm Output, 9cfm
OD5010-12MB02A
FAN DC 50X10, 12V BALL, W/Alarm Output, 9cfm OD5010-12MB02A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 50Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7700 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 50Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7700
Axial Fan, Ball Bearing, 50Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7700
AXIAL FAN, BALL BEARING, 50MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:10CFM; Noise Rating:25dB; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 50MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:10CFM; Noise Rating:25dB; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1659-ND OD5010-12MB02A OD5010-12MB02A OD5010-12MB02A 36AJ7700
Product Name DC Brushless Fans (BLDC) DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 50X10, 12V BALL, W/Alarm Output, 9cfm Axial Fan, Ball Bearing, 50Mm, 12Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Running Current 0.0900 amps
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 215 SCFM (365 m³/hr)
Running Current 0.1200 amps
View Details
4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details