Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
DC Fans DC Fan, 50x10mm, 12VDC, 10CFM, 0.09A, 25dBA, 4600RPM, Dual Ball Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:
FAN AXIAL 50X10.5MM 12VDC WIRE
AXIAL FAN, BALL BEARING, 50MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:10CFM; Noise Rating:25dB; Power Rating:1.08W; IP Rating:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1658-ND | OD5010-12MB | OD5010-12MB | 70103526 | OD5010-12MB | 36AJ7699 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | FAN DC 50X10, 12V BALL, 10cfm | Fan;DC;12V;9 CFM;4300 RPM;25 dB;1.08W;0.08A;Ball Bearing;Lead wire;50x50x10mm | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 50Mm, 12Vdc; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | |
| Voltage Range | 12 volts | |||||
| Running Current | 0.0900 amps | 0.2400 amps | ||||
| Blower/Fan Type | Tube Axial | Axial Fan |