ORION Fans DC Brushless Fans (BLDC) OD5010-12LB

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1657-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1657-ND
DC Brushless Fans (BLDC) 1053-1657-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-12LB
FAN AXIAL 50X10.5MM 12VDC WIRE

FAN AXIAL 50X10.5MM 12VDC WIRE

Supplier's Site
FAN DC 50X10, 12V BALL, 9cfm - OD5010-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 12V BALL, 9cfm
OD5010-12LB
FAN DC 50X10, 12V BALL, 9cfm OD5010-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x10mm, 12VDC, 9CFM, 0.08A, 20dBA, 3900RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 50x10mm, 12VDC, 9CFM, 0.08A, 20dBA, 3900RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 9Cfm, 20Db, 0.96W, 12V; Supply Voltage Vdc Orion Fans - 89AH2572 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 9Cfm, 20Db, 0.96W, 12V; Supply Voltage Vdc Orion Fans
89AH2572
Axial Fan, Ball, 9Cfm, 20Db, 0.96W, 12V; Supply Voltage Vdc Orion Fans 89AH2572
AXIAL FAN, BALL, 9CFM, 20DB, 0.96W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:20dBA; Power Rating:960mW; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 9CFM, 20DB, 0.96W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:20dBA; Power Rating:960mW; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1657-ND OD5010-12LB OD5010-12LB OD5010-12LB 89AH2572
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 50X10, 12V BALL, 9cfm DC Fans Axial Fan, Ball, 9Cfm, 20Db, 0.96W, 12V; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Voltage Range 12 volts
Running Current 0.0800 amps
Blower/Fan Type Tube Axial Axial Fan
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Type 7F.20 - Filter Fan - 7F2082305700 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details