ORION Fans DC Brushless Fans (BLDC) OD5010-12HB

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1225-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1225-ND
DC Brushless Fans (BLDC) 1053-1225-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.2 CFM (0.314m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC 50X10, 12V BALL, 11cfm - OD5010-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 12V BALL, 11cfm
OD5010-12HB
FAN DC 50X10, 12V BALL, 11cfm OD5010-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-12HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-12HB
FAN AXIAL 50X10.5MM 12VDC WIRE

FAN AXIAL 50X10.5MM 12VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x10mm, 12VDC, 11CFM, Ball Bearing, Wire Leads

DC Fans DC Fan, 50x10mm, 12VDC, 11CFM, Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 11Cfm, 28Db, 1.44W, 12V; Supply Voltage Vdc Orion Fans - 89AH2571 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 11Cfm, 28Db, 1.44W, 12V; Supply Voltage Vdc Orion Fans
89AH2571
Axial Fan, Ball, 11Cfm, 28Db, 1.44W, 12V; Supply Voltage Vdc Orion Fans 89AH2571
AXIAL FAN, BALL, 11CFM, 28DB, 1.44W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dBA; Power Rating:1.44W RoHS Compliant: Yes

AXIAL FAN, BALL, 11CFM, 28DB, 1.44W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dBA; Power Rating:1.44W RoHS Compliant: Yes

Supplier's Site Datasheet
FAN, DC, 12VDC, 5300 RPM, 13.2 CFM, 32 DB - 70103347 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN, DC, 12VDC, 5300 RPM, 13.2 CFM, 32 DB
70103347
FAN, DC, 12VDC, 5300 RPM, 13.2 CFM, 32 DB 70103347
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1225-ND OD5010-12HB OD5010-12HB OD5010-12HB 89AH2571 70103347
Product Name DC Brushless Fans (BLDC) FAN DC 50X10, 12V BALL, 11cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 11Cfm, 28Db, 1.44W, 12V; Supply Voltage Vdc Orion Fans FAN, DC, 12VDC, 5300 RPM, 13.2 CFM, 32 DB
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.7 SCFM (21.59 m³/hr) 11 SCFM (18.7 m³/hr) 12.7 SCFM (21.59 m³/hr) 11 SCFM (18.7 m³/hr) 14 SCFM (23.8 m³/hr)
Maximum Static Pressure 0.0180 in H2O (0.0336 Torr) 0.1300 in H2O (0.2429 Torr)
Maximum Sound Level 35.1 dbA 35.1 dbA 32 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details
Type 7F.31 - Reverse flow filter fan - 7F31823042507 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details
Backward Curved Fan - N88-31554 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2400 SCFM (4079 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details