ORION Fans DC Brushless Fans (BLDC) OD5010-05LB

Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1654-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1654-ND
DC Brushless Fans (BLDC) 1053-1654-ND
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-05LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-05LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-05LB
FAN AXIAL 50X10.5MM 5VDC WIRE

FAN AXIAL 50X10.5MM 5VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x10mm, 5VDC, 9CFM, 0.1A, 20dBA, 3900RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 50x10mm, 5VDC, 9CFM, 0.1A, 20dBA, 3900RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
FAN DC 50X10, 5V BALL, 9cfm - OD5010-05LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 5V BALL, 9cfm
OD5010-05LB
FAN DC 50X10, 5V BALL, 9cfm OD5010-05LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Axial Fan, Ball Bearing, 50Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7696 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 50Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7696
Axial Fan, Ball Bearing, 50Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7696
AXIAL FAN, BALL BEARING, 50MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:20dB; Power Rating:450mW; Rated Speed:3900rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 50MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:20dB; Power Rating:450mW; Rated Speed:3900rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1654-ND OD5010-05LB OD5010-05LB OD5010-05LB 36AJ7696
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans FAN DC 50X10, 5V BALL, 9cfm Axial Fan, Ball Bearing, 50Mm, 5Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Voltage Range 5 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC Brushless DC
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA20000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 299DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
30x30x10mm, 5 VDC, 3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-03010BBLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3 SCFM (5.1 m³/hr)
Maximum Static Pressure 0.1150 in H2O (0.2149 Torr)
View Details
3 suppliers