ORION Fans DC Brushless Fans (BLDC) OD5010-05HB

Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD5010-05HB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD5010-05HB-ND
DC Brushless Fans (BLDC) OD5010-05HB-ND
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 50x10mm, 5VDC, 11CFM, Ball Bearing, Wire Leads

DC Fans DC Fan, 50x10mm, 5VDC, 11CFM, Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, Ball, 11Cfm, 28Db, 1.15W, 5V; Supply Voltage Vdc Orion Fans - 89AH2570 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball, 11Cfm, 28Db, 1.15W, 5V; Supply Voltage Vdc Orion Fans
89AH2570
Axial Fan, Ball, 11Cfm, 28Db, 1.15W, 5V; Supply Voltage Vdc Orion Fans 89AH2570
AXIAL FAN, BALL, 11CFM, 28DB, 1.15W, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dBA; Power Rating:1.15W; IP Rating:IP55 RoHS Compliant: Yes

AXIAL FAN, BALL, 11CFM, 28DB, 1.15W, 5V; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11CFM; Noise Rating:28dBA; Power Rating:1.15W; IP Rating:IP55 RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 50X10, 5V Ball, 11cfm - OD5010-05HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 50X10, 5V Ball, 11cfm
OD5010-05HB
FAN DC 50X10, 5V Ball, 11cfm OD5010-05HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD5010-05HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD5010-05HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD5010-05HB
FAN AXIAL 50X10.5MM 5VDC WIRE

FAN AXIAL 50X10.5MM 5VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD5010-05HB-ND OD5010-05HB 89AH2570 OD5010-05HB OD5010-05HB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, Ball, 11Cfm, 28Db, 1.15W, 5V; Supply Voltage Vdc Orion Fans FAN DC 50X10, 5V Ball, 11cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Nominal Voltage 5 volts 5 volts 5 volts 5 volts
Voltage Range 5 volts
Blower/Fan Type Tube Axial Axial Fan
Motor Type DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Maximum Sound Level 57.3 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details