ORION Fans DC Brushless Fans (BLDC) OD4056-12MB10A

Description
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 32.0 CFM (0.896m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 32.0 CFM (0.896m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD4056-12MB10A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD4056-12MB10A-ND
DC Brushless Fans (BLDC) 1053-OD4056-12MB10A-ND
Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 32.0 CFM (0.896m³/min) 3 Wire Leads

Fan Tubeaxial (Dual) 12VDC Square - 40mm L x 40mm H Ball 32.0 CFM (0.896m³/min) 3 Wire Leads

Buy Now Datasheet
Dc Fan, 40Mm, 32Cfm, 12V, 21000Rpm; Supply Voltage Vdc Orion Fans - 33AK7553 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, 40Mm, 32Cfm, 12V, 21000Rpm; Supply Voltage Vdc Orion Fans
33AK7553
Dc Fan, 40Mm, 32Cfm, 12V, 21000Rpm; Supply Voltage Vdc Orion Fans 33AK7553
DC FAN, 40MM, 32CFM, 12V, 21000RPM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:72.5dBA; Power Rating:19.2W; IP Rating:

DC FAN, 40MM, 32CFM, 12V, 21000RPM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:72.5dBA; Power Rating:19.2W; IP Rating:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD4056-12MB10A-ND 33AK7553
Product Name DC Brushless Fans (BLDC) Dc Fan, 40Mm, 32Cfm, 12V, 21000Rpm; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr) 32 SCFM (54.39 m³/hr)
Maximum Static Pressure 3.3 in H2O (6.17 Torr)
Maximum Sound Level 72.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04010DBJW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 7 SCFM (11.9 m³/hr)
Maximum Sound Level 29 dbA
Nominal Voltage 24 volts
View Details
6015-9 Series 3.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015Y24BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF42500T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 94 SCFM (160 m³/hr)
Nominal Voltage 230 volts
View Details