ORION Fans DC Brushless Fans (BLDC) OD4028-24MBXE

Description
FAN AXIAL 40X28MM 24VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 40X28MM 24VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD4028-24MBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD4028-24MBXE-ND
DC Brushless Fans (BLDC) 1053-OD4028-24MBXE-ND
FAN AXIAL 40X28MM 24VDC WIRE

FAN AXIAL 40X28MM 24VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 40Mm, 20900Rpm, 24V, 0.39A; Supply Voltage Vdc Orion Fans - 47AK2959 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 40Mm, 20900Rpm, 24V, 0.39A; Supply Voltage Vdc Orion Fans
47AK2959
Dc Fan, Ball, 40Mm, 20900Rpm, 24V, 0.39A; Supply Voltage Vdc Orion Fans 47AK2959
DC FAN, BALL, 40MM, 20900RPM, 24V, 0.39A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:28.6CFM; Noise Rating:62.1dBA; Power Rating:9.4W

DC FAN, BALL, 40MM, 20900RPM, 24V, 0.39A; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:28.6CFM; Noise Rating:62.1dBA; Power Rating:9.4W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD4028-24MBXE-ND 47AK2959
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 40Mm, 20900Rpm, 24V, 0.39A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 28.6 SCFM (48.61 m³/hr) 28.6 SCFM (48.61 m³/hr)
Maximum Static Pressure 2.8 in H2O (5.23 Torr)
Maximum Sound Level 62.1 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01804.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 118 SCFM (201 m³/hr)
Maximum Sound Level 60 dbA
View Details
2 suppliers
Axial Fans - 1442040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.47 SCFM (14.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fan - 85MB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 699 SCFM (1188 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details