ORION Fans DC Brushless Fans (BLDC) OD4028-24HB01A

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.0 CFM (0.336m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.0 CFM (0.336m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - OD4028-24HB01A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
OD4028-24HB01A-ND
DC Brushless Fans (BLDC) OD4028-24HB01A-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.0 CFM (0.336m³/min) 3 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 12.0 CFM (0.336m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans - 36AJ7693 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans
36AJ7693
Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans 36AJ7693
AXIAL FAN, BALL BEARING, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:37dB; Power Rating:-; Rated Speed:8800rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 40MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:37dB; Power Rating:-; Rated Speed:8800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC 40X28 24V BALL W/OC TACH, 12cfm - OD4028-24HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X28 24V BALL W/OC TACH, 12cfm
OD4028-24HB01A
FAN DC 40X28 24V BALL W/OC TACH, 12cfm OD4028-24HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x28mm, 24VDC, 12CFM, 0.16A, 37dBA, 8800RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 40x28mm, 24VDC, 12CFM, 0.16A, 37dBA, 8800RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4028-24HB01A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4028-24HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4028-24HB01A
FAN AXIAL 40X28MM 24VDC WIRE

FAN AXIAL 40X28MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4028-24HB01A-ND 36AJ7693 OD4028-24HB01A OD4028-24HB01A OD4028-24HB01A
Product Name DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 40Mm, 24Vdc; Supply Voltage Vdc Orion Fans FAN DC 40X28 24V BALL W/OC TACH, 12cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
Maximum Sound Level 37 dbA 37 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 299DX - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 67.8 SCFM (115 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 80 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details