FAN AXIAL 40X28MM 12VDC WIRE
DC FAN, BALL, 40MM, 20900RPM, 12V, 1.2A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:28.6CFM; Noise Rating:62.1dBA; Power Rating:14.4W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-OD4028-12MBXE-ND | 47AK2957 |
| Product Name | DC Brushless Fans (BLDC) | Dc Fan, Ball, 40Mm, 20900Rpm, 12V, 1.2A; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 28.6 SCFM (48.61 m³/hr) | 28.6 SCFM (48.61 m³/hr) |
| Maximum Static Pressure | 2.8 in H2O (5.23 Torr) | |
| Maximum Sound Level | 62.1 dbA | |
| Nominal Voltage | 12 volts | 12 volts |