ORION Fans DC Fans OD4028-12LS

Description
DC Fans DC Fan, 40x28mm, 12VDC, 7CFM, Sleeve Bearing, 2x Wire Leads 26AWG
Datasheet
Description
DC Fans DC Fan, 40x28mm, 12VDC, 7CFM, Sleeve Bearing, 2x Wire Leads 26AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x28mm, 12VDC, 7CFM, Sleeve Bearing, 2x Wire Leads 26AWG

DC Fans DC Fan, 40x28mm, 12VDC, 7CFM, Sleeve Bearing, 2x Wire Leads 26AWG

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4028-12LS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4028-12LS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4028-12LS
FAN AXIAL 40X28MM 12VDC WIRE

FAN AXIAL 40X28MM 12VDC WIRE

Supplier's Site
FAN DC 40X28 12V Sleeve, 7cfm - OD4028-12LS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X28 12V Sleeve, 7cfm
OD4028-12LS
FAN DC 40X28 12V Sleeve, 7cfm OD4028-12LS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4028-12LS OD4028-12LS OD4028-12LS
Product Name DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 40X28 12V Sleeve, 7cfm
Maximum Air Flow 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr)
Maximum Sound Level 25 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010CBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Sound Level 19 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
Axial Fans - 1118351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 86.96 SCFM (148 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details