ORION Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4028-12HS

Description
FAN AXIAL 40X28MM 12VDC WIRE
Datasheet
Description
FAN AXIAL 40X28MM 12VDC WIRE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4028-12HS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4028-12HS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4028-12HS
FAN AXIAL 40X28MM 12VDC WIRE

FAN AXIAL 40X28MM 12VDC WIRE

Supplier's Site
FAN DC 40X28 12V Sleeve, 12cfm - OD4028-12HS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X28 12V Sleeve, 12cfm
OD4028-12HS
FAN DC 40X28 12V Sleeve, 12cfm OD4028-12HS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x28mm, 12VDC, 12CFM, Sleeve Bearing, 2x Wire Leads 26AWG

DC Fans DC Fan, 40x28mm, 12VDC, 12CFM, Sleeve Bearing, 2x Wire Leads 26AWG

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4028-12HS OD4028-12HS OD4028-12HS
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) FAN DC 40X28 12V Sleeve, 12cfm DC Fans
Maximum Air Flow 12 SCFM (20.4 m³/hr) 12 SCFM (20.4 m³/hr)
Maximum Sound Level 37 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metal Axial Fan Impellers - 450 mm - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 17.70 inch (450 mm)
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
Electrical - Climate Control - Filtered Fans - XF10115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details
2 suppliers