ORION Fans DC Brushless Fans (BLDC) OD4028-12HBXE

Description
FAN AXIAL 40X28MM 12VDC WIRE
Request a Quote Datasheet
Description
FAN AXIAL 40X28MM 12VDC WIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-OD4028-12HBXE-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-OD4028-12HBXE-ND
DC Brushless Fans (BLDC) 1053-OD4028-12HBXE-ND
FAN AXIAL 40X28MM 12VDC WIRE

FAN AXIAL 40X28MM 12VDC WIRE

Buy Now Datasheet
Dc Fan, Ball, 40Mm, 22750Rpm, 12V, 1.4A; Supply Voltage Vdc Orion Fans - 47AK2956 - Newark, An Avnet Company
Chicago, IL, United States
Dc Fan, Ball, 40Mm, 22750Rpm, 12V, 1.4A; Supply Voltage Vdc Orion Fans
47AK2956
Dc Fan, Ball, 40Mm, 22750Rpm, 12V, 1.4A; Supply Voltage Vdc Orion Fans 47AK2956
DC FAN, BALL, 40MM, 22750RPM, 12V, 1.4A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.5CFM; Noise Rating:64.2dBA; Power Rating:16.8W

DC FAN, BALL, 40MM, 22750RPM, 12V, 1.4A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:31.5CFM; Noise Rating:64.2dBA; Power Rating:16.8W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-OD4028-12HBXE-ND 47AK2956
Product Name DC Brushless Fans (BLDC) Dc Fan, Ball, 40Mm, 22750Rpm, 12V, 1.4A; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 31.5 SCFM (53.54 m³/hr) 31.5 SCFM (53.54 m³/hr)
Maximum Static Pressure 3 in H2O (5.6 Torr)
Maximum Sound Level 64.2 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 172 SCFM (292 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823055500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
Axial Fan - 148VK - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 248 SCFM (421 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - DPF22000A230BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 230 volts
View Details