Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 12.0 CFM (0.336m³/min) 2 Wire Leads
FAN AXIAL 40X28MM 12VDC WIRE
AXIAL FAN, BALL BEARING, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:12CFM; Noise Rating:37dB; Power Rating:-; Rated Speed:8800rpm RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DC Fans DC Fan, 40x28mm, 12VDC, 12CFM, 0.2A, 37dBA, 8800RPM, Dual Ball Bearing, 2x Wire Leads 26AWG
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1223-ND | OD4028-12HB | 36AJ7687 | OD4028-12HB | OD4028-12HB |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans | FAN DC 40X28 12V BALL, 12cfm | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 12 SCFM (20.4 m³/hr) | 12 SCFM (20.4 m³/hr) | 12 SCFM (20.4 m³/hr) | 12 SCFM (20.4 m³/hr) | |
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | ||||
| Maximum Sound Level | 37 dbA | 37 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts |