DC Fans DC Fan, 40x28mm, 5VDC, 10CFM, 0.35A, 32dBA, 7500RPM, Dual Ball Bearing, 2x Wire Leads 26AWG
AXIAL FAN, BALL BEARING, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:28mm; Bearing Type:Ball Bearing; Air Flow - CFM:10CFM; Noise Rating:32dB; Power Rating:-; Rated Speed:7500rpm RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD4028-05HB | 36AJ7684 | OD4028-05HB |
| Product Name | DC Fans | Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans | FAN DC 40X28 5V BALL, 10cfm |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 10 SCFM (17 m³/hr) | 10 SCFM (17 m³/hr) | |
| Nominal Voltage | 5 volts | 5 volts |