Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sealed Sleeve 8.0 CFM (0.224m³/min) 3 Wire Leads
FAN AXIAL 40X20MM 24VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD4020-24MSS01A-ND | OD4020-24MSS01A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 8 SCFM (13.6 m³/hr) | 8 SCFM (13.6 m³/hr) |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | |
| Maximum Sound Level | 30 dbA | 30 dbA |
| Nominal Voltage | 24 volts | 24 volts |