ORION Fans DC Brushless Fans (BLDC) OD4020-24LB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1221-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1221-ND
DC Brushless Fans (BLDC) 1053-1221-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 7Cfm, 30Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans - 89AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 7Cfm, 30Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans
89AH2568
Axial Fan, 7Cfm, 30Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans 89AH2568
AXIAL FAN, 7CFM, 30DB, 24VDC, 40X20MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:6200rpm RoHS Compliant: Yes

AXIAL FAN, 7CFM, 30DB, 24VDC, 40X20MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:6200rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 24VDC, 7CFM, 0.06A, 30dBA, 6200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 24VDC, 7CFM, 0.06A, 30dBA, 6200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fan;DC;24V;Plastic;7 CFM;6200 RPM;24dB;0.05A;Ball;Leads;40x20mm - 70103498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;Plastic;7 CFM;6200 RPM;24dB;0.05A;Ball;Leads;40x20mm
70103498
Fan;DC;24V;Plastic;7 CFM;6200 RPM;24dB;0.05A;Ball;Leads;40x20mm 70103498
Fan;DC;24V;Plastic;7 CFM;6200 RPM;24dB;0.05A;Ball; Leads;40x20mm

Fan;DC;24V;Plastic;7 CFM;6200 RPM;24dB;0.05A;Ball;Leads;40x20mm

Supplier's Site
FAN DC 40X20 24V BALL, 7cfm - OD4020-24LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X20 24V BALL, 7cfm
OD4020-24LB
FAN DC 40X20 24V BALL, 7cfm OD4020-24LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-24LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-24LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-24LB
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1221-ND 89AH2568 OD4020-24LB 70103498 OD4020-24LB OD4020-24LB
Product Name DC Brushless Fans (BLDC) Axial Fan, 7Cfm, 30Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans DC Fans Fan;DC;24V;Plastic;7 CFM;6200 RPM;24dB;0.05A;Ball;Leads;40x20mm FAN DC 40X20 24V BALL, 7cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.5 SCFM (11.05 m³/hr) 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr) 6.5 SCFM (11.05 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 24.1 dbA 24.1 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8668 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 125DM 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details