ORION Fans Sealed Sleeve Bearing Fan OD4020-24HSS

Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet
Description
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Sleeve Bearing Fan - OD4020-24HSS - ORION Fans
Dallas, TX, USA
Sealed Sleeve Bearing Fan
OD4020-24HSS
Sealed Sleeve Bearing Fan OD4020-24HSS
The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM

Datasheet
DC Brushless Fans (BLDC) - 1053-1220-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1220-ND
DC Brushless Fans (BLDC) 1053-1220-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sealed Sleeve 9.0 CFM (0.252m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Sealed Sleeve 9.0 CFM (0.252m³/min) 2 Wire Leads

Buy Now Datasheet
FAN; 40 MM X 40 MM ; 20 MM; 24 VDC; 9 CFM ; 32 DB; SEALED SLEEVE; 0.09A; DC - 70103406 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN; 40 MM X 40 MM ; 20 MM; 24 VDC; 9 CFM ; 32 DB; SEALED SLEEVE; 0.09A; DC
70103406
FAN; 40 MM X 40 MM ; 20 MM; 24 VDC; 9 CFM ; 32 DB; SEALED SLEEVE; 0.09A; DC 70103406
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).

Supplier's Site
Axial Fan, Sleeve, 9Cfm, 32Db, 1.7W, 24V; Supply Voltage Vdc Orion Fans - 89AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Sleeve, 9Cfm, 32Db, 1.7W, 24V; Supply Voltage Vdc Orion Fans
89AH2567
Axial Fan, Sleeve, 9Cfm, 32Db, 1.7W, 24V; Supply Voltage Vdc Orion Fans 89AH2567
AXIAL FAN, SLEEVE, 9CFM, 32DB, 1.7W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9CFM; Noise Rating:32dBA; Power Rating:1.7W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, SLEEVE, 9CFM, 32DB, 1.7W, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9CFM; Noise Rating:32dBA; Power Rating:1.7W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 24VDC, 9CFM, 0.09A, 32dBA, 7800RPM, Sealed Sleeve Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 24VDC, 9CFM, 0.09A, 32dBA, 7800RPM, Sealed Sleeve Bearing, Wire Leads

Buy Now Datasheet
FAN DC 40X20 24V Sealed Sleeve 9cfm - OD4020-24HSS - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X20 24V Sealed Sleeve 9cfm
OD4020-24HSS
FAN DC 40X20 24V Sealed Sleeve 9cfm OD4020-24HSS
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-24HSS - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-24HSS
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-24HSS
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  ORION Fans DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number OD4020-24HSS 1053-1220-ND 70103406 89AH2567 OD4020-24HSS OD4020-24HSS OD4020-24HSS
Product Name Sealed Sleeve Bearing Fan DC Brushless Fans (BLDC) FAN; 40 MM X 40 MM ; 20 MM; 24 VDC; 9 CFM ; 32 DB; SEALED SLEEVE; 0.09A; DC Axial Fan, Sleeve, 9Cfm, 32Db, 1.7W, 24V; Supply Voltage Vdc Orion Fans DC Fans FAN DC 40X20 24V Sealed Sleeve 9cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.3000 in H2O (0.5605 Torr) 0.3200 in H2O (0.5979 Torr)
Maximum Sound Level 32 dbA 32.1 dbA 32 dbA 32.1 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF33000T12BKSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 39 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details