Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 3 Wire Leads
DC Fans DC Fan, 40x20mm, 24VDC, 9CFM, Ball Bearing, 2x Wire Leads 26AWG, Open Collector Alarm
FAN AXIAL 40X20MM 24VDC WIRE
DC FAN - 24V 40 X 40 X 20MM 24VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1053-1414-ND | OD4020-24HB02A | OD4020-24HB02A | 42AK3705 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Dc Fan 24V 40 X 40 X 20Mm 24Vdc Wire Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 9 SCFM (15.3 m³/hr) | 9 SCFM (15.3 m³/hr) | ||
| Maximum Static Pressure | 0.3200 in H2O (0.5979 Torr) | |||
| Maximum Sound Level | 32.1 dbA | 32.1 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |