ORION Fans DC Brushless Fans (BLDC) OD4020-24HB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1218-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1218-ND
DC Brushless Fans (BLDC) 1053-1218-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;DC;24V;Plastic;9 CFM;7800 RPM;32dB;0.07A;Ball;Leads;40x20mm - 70103497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;24V;Plastic;9 CFM;7800 RPM;32dB;0.07A;Ball;Leads;40x20mm
70103497
Fan;DC;24V;Plastic;9 CFM;7800 RPM;32dB;0.07A;Ball;Leads;40x20mm 70103497
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
Axial Fan, 9Cfm, 36Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans - 89AH2565 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 9Cfm, 36Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans
89AH2565
Axial Fan, 9Cfm, 36Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans 89AH2565
AXIAL FAN, 9CFM, 36DB, 24VDC, 40X20MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:7800rpm RoHS Compliant: Yes

AXIAL FAN, 9CFM, 36DB, 24VDC, 40X20MM; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:7800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
ORIN Axial - OD4020-24HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD4020-24HB
ORIN Axial OD4020-24HB
Fan DC 40X20 24VDC 9 CFM Ball

Fan DC 40X20 24VDC 9 CFM Ball

Supplier's Site
FAN DC 40X20 24V BALL, 9cfm - OD4020-24HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X20 24V BALL, 9cfm
OD4020-24HB
FAN DC 40X20 24V BALL, 9cfm OD4020-24HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 24VDC, 9CFM, 0.09A, 36dBA, 7800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 24VDC, 9CFM, 0.09A, 36dBA, 7800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-24HB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-24HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-24HB
FAN AXIAL 40X20MM 24VDC WIRE

FAN AXIAL 40X20MM 24VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1218-ND 70103497 89AH2565 OD4020-24HB OD4020-24HB OD4020-24HB OD4020-24HB
Product Name DC Brushless Fans (BLDC) Fan;DC;24V;Plastic;9 CFM;7800 RPM;32dB;0.07A;Ball;Leads;40x20mm Axial Fan, 9Cfm, 36Db, 24Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans ORIN Axial FAN DC 40X20 24V BALL, 9cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr) 7 SCFM (11.9 m³/hr) 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr) 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 32.1 dbA 30 dbA 32.1 dbA
Nominal Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Maximum Sound Level 49 dbA
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
6026-7 Series 4.56 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026H24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.5067 to ? in H2O (0.9467 to ? Torr)
Maximum Sound Level 46.4 dbA
View Details