Frame & Impeller PBT, UL94V-O plastic
Connection 2x Lead wires 26AWG
Motor Brushless DC, auto restart, impedance and polarity protected
| ORION Fans | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD4020-24H* |
| Product Name | OD4020 Series |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7 SCFM (11.9 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) |
| Maximum Sound Level | 30 dbA |
| Nominal Voltage | 24 volts |