ORION Fans DC Brushless Fans (BLDC) OD4020-12MB

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1217-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1217-ND
DC Brushless Fans (BLDC) 1053-1217-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads

Buy Now Datasheet
Fan;DC;12V;8 CFM;28 dB;0.08 A;6900 RPM;Lead Wires;Ball Bearing;40x20x20 - 70103528 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;12V;8 CFM;28 dB;0.08 A;6900 RPM;Lead Wires;Ball Bearing;40x20x20
70103528
Fan;DC;12V;8 CFM;28 dB;0.08 A;6900 RPM;Lead Wires;Ball Bearing;40x20x20 70103528
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
FAN DC, 40X20 12V BALL, 8cfm - OD4020-12MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, 40X20 12V BALL, 8cfm
OD4020-12MB
FAN DC, 40X20 12V BALL, 8cfm OD4020-12MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-12MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-12MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-12MB
FAN AXIAL 40X20MM 12VDC WIRE

FAN AXIAL 40X20MM 12VDC WIRE

Supplier's Site
Axial Fan, 8Cfm, 33Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans - 89AH2564 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 8Cfm, 33Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans
89AH2564
Axial Fan, 8Cfm, 33Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans 89AH2564
AXIAL FAN, 8CFM, 33DB, 12VDC, 40X20MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:6900rpm RoHS Compliant: Yes

AXIAL FAN, 8CFM, 33DB, 12VDC, 40X20MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:8CFM; Noise Rating:33dBA; Power Rating:-; Rated Speed:6900rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 12VDC, 8CFM, 0.08A, 33dBA, 6900RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 12VDC, 8CFM, 0.08A, 33dBA, 6900RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1217-ND 70103528 OD4020-12MB OD4020-12MB 89AH2564 OD4020-12MB
Product Name DC Brushless Fans (BLDC) Fan;DC;12V;8 CFM;28 dB;0.08 A;6900 RPM;Lead Wires;Ball Bearing;40x20x20 FAN DC, 40X20 12V BALL, 8cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 8Cfm, 33Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans DC Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.5 SCFM (12.75 m³/hr) 5 SCFM (8.5 m³/hr) 8 SCFM (13.6 m³/hr) 7.5 SCFM (12.75 m³/hr) 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 30.3 dbA 24 dbA 30.3 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
5015-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1913 to ? in H2O (0.3575 to ? Torr)
Maximum Sound Level 32.4 dbA
View Details
Axial Fan - 113XP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 95.3 SCFM (162 m³/hr)
Maximum Static Pressure 0.9100 in H2O (1.7 Torr)
View Details