Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 3 Wire Leads
FAN AXIAL 40X20MM 12VDC WIRE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD4020-12LB02A-ND | OD4020-12LB02A |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 6.5 SCFM (11.05 m³/hr) | 6.5 SCFM (11.05 m³/hr) |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | |
| Maximum Sound Level | 24.1 dbA | 24.1 dbA |
| Nominal Voltage | 12 volts | 12 volts |