ORION Fans DC Brushless Fans (BLDC) OD4020-12LB

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1216-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1216-ND
DC Brushless Fans (BLDC) 1053-1216-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 7.0 CFM (0.196m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 12VDC, 7CFM, 0.07A, 30dBA, 6200RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 12VDC, 7CFM, 0.07A, 30dBA, 6200RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Axial Fan, 7Cfm, 30Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans - 89AH2563 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 7Cfm, 30Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans
89AH2563
Axial Fan, 7Cfm, 30Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans 89AH2563
AXIAL FAN, 7CFM, 30DB, 12VDC, 40X20MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:6200rpm RoHS Compliant: Yes

AXIAL FAN, 7CFM, 30DB, 12VDC, 40X20MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7CFM; Noise Rating:30dBA; Power Rating:-; Rated Speed:6200rpm RoHS Compliant: Yes

Supplier's Site Datasheet
FAN DC, 40X20 12V BALL, 7cfm - OD4020-12LB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC, 40X20 12V BALL, 7cfm
OD4020-12LB
FAN DC, 40X20 12V BALL, 7cfm OD4020-12LB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-12LB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-12LB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-12LB
FAN AXIAL 40X20MM 12VDC WIRE

FAN AXIAL 40X20MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1216-ND OD4020-12LB 89AH2563 OD4020-12LB OD4020-12LB
Product Name DC Brushless Fans (BLDC) DC Fans Axial Fan, 7Cfm, 30Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans FAN DC, 40X20 12V BALL, 7cfm Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.5 SCFM (11.05 m³/hr) 7 SCFM (11.9 m³/hr) 7 SCFM (11.9 m³/hr) 6.5 SCFM (11.05 m³/hr)
Maximum Static Pressure 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 24.1 dbA 24.1 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details