FAN AXIAL 40X20MM 12VDC WIRE
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | OD4020-12HSS02A |
| Product Name | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Maximum Air Flow | 8.7 SCFM (14.79 m³/hr) |
| Maximum Sound Level | 32.1 dbA |
| Nominal Voltage | 12 volts |