The Challenger series provides a unique patented sealed sleeve bearing system that has a life expectancy in excess of 50,000 hours. It is a very cost effective product for the cost concious OEM
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sealed Sleeve 9.0 CFM (0.252m³/min) 2 Wire Leads
FAN AXIAL 40X20MM 12VDC WIRE
This long life, low cost sealed sleeve fan features a brushless DC, Auto restart, polarity-protected motor with a UL94V-0 plastic frame and impeller. The unique patented sealed sleeve bearing system has an exceptionally long life expectancy of more the 50,000 hours (L10).
DC Fans DC Fan, 40x20mm, 12VDC, 9CFM, 0.011A, 32dBA, 7800RPM, Sealed Sleeve Bearing, Wire Leads
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
AXIAL FAN, SLEEVE, 9CFM, 32DB, 1.2W, 12V; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9CFM; Noise Rating:32dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
| ORION Fans | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | OD4020-12HSS | 1053-1215-ND | OD4020-12HSS | 70103405 | OD4020-12HSS | OD4020-12HSS | 89AH2562 |
| Product Name | Sealed Sleeve Bearing Fan | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | FAN; 40 MM X 40 MM ; 20 MM; 12 VDC; 9 CFM ; 32 DB; SEALED SLEEVE; 0.11A; DC | DC Fans | FAN DC 40X20 12V Sealed Sleeve 9cfm | Axial Fan, Sleeve, 9Cfm, 32Db, 1.2W, 12V; Supply Voltage Vdc Orion Fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |||
| Maximum Air Flow | 9 SCFM (15.3 m³/hr) | 8.7 SCFM (14.79 m³/hr) | 8.7 SCFM (14.79 m³/hr) | 9 SCFM (15.3 m³/hr) | 9 SCFM (15.3 m³/hr) | 9 SCFM (15.3 m³/hr) | |
| Maximum Static Pressure | 0.3000 in H2O (0.5605 Torr) | 0.3200 in H2O (0.5979 Torr) | |||||
| Maximum Sound Level | 32 dbA | 32.1 dbA | 32.1 dbA | 32 dbA | |||
| Nominal Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |