ORION Fans DC Brushless Fans (BLDC) OD4020-12HB01A

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1460-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1460-ND
DC Brushless Fans (BLDC) 1053-1460-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 3 Wire Leads

Buy Now Datasheet
FAN DC 40X20 12V BALL W/OC TACH, 7.5cfm - OD4020-12HB01A - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X20 12V BALL W/OC TACH, 7.5cfm
OD4020-12HB01A
FAN DC 40X20 12V BALL W/OC TACH, 7.5cfm OD4020-12HB01A
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 12VDC, 9CFM, 0.1A, 36dBA, 7800RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

DC Fans DC Fan, 40x20mm, 12VDC, 9CFM, 0.1A, 36dBA, 7800RPM, Dual Ball Bearing, Wire Leads, Open Collector Tachometer

Buy Now Datasheet
Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans - 36AJ7683 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans
36AJ7683
Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans 36AJ7683
AXIAL FAN, BALL BEARING, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:36dB; Power Rating:-; Rated Speed:7800rpm RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 40MM, 12VDC; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:36dB; Power Rating:-; Rated Speed:7800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-12HB01A - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-12HB01A
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-12HB01A
FAN AXIAL 40X20MM 12VDC WIRE

FAN AXIAL 40X20MM 12VDC WIRE

Supplier's Site

Technical Specifications

  DigiKey Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1460-ND OD4020-12HB01A OD4020-12HB01A 36AJ7683 OD4020-12HB01A
Product Name DC Brushless Fans (BLDC) FAN DC 40X20 12V BALL W/OC TACH, 7.5cfm DC Fans Axial Fan, Ball Bearing, 40Mm, 12Vdc; Supply Voltage Vdc Orion Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.7 SCFM (14.79 m³/hr) 7.5 SCFM (12.75 m³/hr) 9 SCFM (15.3 m³/hr) 8.7 SCFM (14.79 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
Maximum Sound Level 32.1 dbA 32.1 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details
4010-5 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010Y12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2720 to ? in H2O (0.5083 to ? Torr)
Maximum Sound Level 32 dbA
View Details
AC Fans - Q563-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers
Axial Fan - 298DS - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 95.1 SCFM (162 m³/hr)
Maximum Sound Level 43 dbA
View Details