ORION Fans DC Brushless Fans (BLDC) OD4020-12HB

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1214-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1214-ND
DC Brushless Fans (BLDC) 1053-1214-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.0 CFM (0.252m³/min) 2 Wire Leads

Buy Now Datasheet
ORIN Axial - OD4020-12HB - Galco Industrial Electronics
Madison Heights, MI, United States
ORIN Axial
OD4020-12HB
ORIN Axial OD4020-12HB
Fan DC 40X20 12V Ball

Fan DC 40X20 12V Ball

Supplier's Site
FAN DC 40X20 12V BALL, 9cfm - OD4020-12HB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X20 12V BALL, 9cfm
OD4020-12HB
FAN DC 40X20 12V BALL, 9cfm OD4020-12HB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 12VDC, 9CFM, 0.1A, 36dBA, 7800RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 12VDC, 9CFM, 0.1A, 36dBA, 7800RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-12HB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-12HB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-12HB
FAN AXIAL 40X20MM 12VDC WIRE

FAN AXIAL 40X20MM 12VDC WIRE

Supplier's Site
Axial Fan, 9Cfm, 36Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans - 89AH2561 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 9Cfm, 36Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans
89AH2561
Axial Fan, 9Cfm, 36Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans 89AH2561
AXIAL FAN, 9CFM, 36DB, 12VDC, 40X20MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:7800rpm RoHS Compliant: Yes

AXIAL FAN, 9CFM, 36DB, 12VDC, 40X20MM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:9CFM; Noise Rating:36dBA; Power Rating:-; Rated Speed:7800rpm RoHS Compliant: Yes

Supplier's Site Datasheet
Fan;DC;PBT,UL94V-O Plastic;12V;9 CFM;7800 RPM;32 db;.10A;Ball;AutoRestart;40x20m - 70103445 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan;DC;PBT,UL94V-O Plastic;12V;9 CFM;7800 RPM;32 db;.10A;Ball;AutoRestart;40x20m
70103445
Fan;DC;PBT,UL94V-O Plastic;12V;9 CFM;7800 RPM;32 db;.10A;Ball;AutoRestart;40x20m 70103445
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1214-ND OD4020-12HB OD4020-12HB OD4020-12HB OD4020-12HB 89AH2561 70103445
Product Name DC Brushless Fans (BLDC) ORIN Axial FAN DC 40X20 12V BALL, 9cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, 9Cfm, 36Db, 12Vdc, 40X20Mm; Supply Voltage Vdc Orion Fans Fan;DC;PBT,UL94V-O Plastic;12V;9 CFM;7800 RPM;32 db;.10A;Ball;AutoRestart;40x20m
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.7 SCFM (14.79 m³/hr) 9 SCFM (15.3 m³/hr) 8.7 SCFM (14.79 m³/hr) 9 SCFM (15.3 m³/hr) 9 SCFM (15.3 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr) 0.1800 in H2O (0.3363 Torr)
Maximum Sound Level 32.1 dbA 32.1 dbA 32 dbA
Nominal Voltage 12 volts 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.59 SCFM (69 m³/hr)
Blower/Fan Type Axial Fan
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Type 7F.20 - Filter Fan - 7F20823031000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
4028-7 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028M12BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3268 to ? in H2O (0.6105 to ? Torr)
Maximum Sound Level 39.19 dbA
View Details