ORION Fans DC Brushless Fans (BLDC) OD4020-05MB

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 1053-1459-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
1053-1459-ND
DC Brushless Fans (BLDC) 1053-1459-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads

Buy Now Datasheet
Fan; 1.57 in. x 0.79 in.; 20 mm; 5 V; 5.3 CFM; 24 dB; 12 in. Lead Wire; 0.10 A - 70103606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fan; 1.57 in. x 0.79 in.; 20 mm; 5 V; 5.3 CFM; 24 dB; 12 in. Lead Wire; 0.10 A
70103606
Fan; 1.57 in. x 0.79 in.; 20 mm; 5 V; 5.3 CFM; 24 dB; 12 in. Lead Wire; 0.10 A 70103606
Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless Motors Auto Restart Impedance and Polarity Protected Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0 UL, cüL, TüV and VDE Standards

Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy.
Features:

  • 12" Wire Terminations
  • Ball Bearing or Sleeve Bearing
  • Brushless Motors Auto Restart
  • Impedance and Polarity Protected
  • Impeller and Frame — Glass Fiber Reinforced Thermoplastic UL94V-0
  • UL, cÜL, TÜV and VDE Standards
Supplier's Site
FAN DC 40X20 5V BALL, 8cfm - OD4020-05MB - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FAN DC 40X20 5V BALL, 8cfm
OD4020-05MB
FAN DC 40X20 5V BALL, 8cfm OD4020-05MB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DC Fans DC Fan, 40x20mm, 5VDC, 8CFM, 0.16A, 33dBA, 6900RPM, Dual Ball Bearing, Wire Leads

DC Fans DC Fan, 40x20mm, 5VDC, 8CFM, 0.16A, 33dBA, 6900RPM, Dual Ball Bearing, Wire Leads

Buy Now Datasheet
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - OD4020-05MB - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
OD4020-05MB
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) OD4020-05MB
FAN AXIAL 40X20MM BALL 5VDC WIRE

FAN AXIAL 40X20MM BALL 5VDC WIRE

Supplier's Site
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans - 36AJ7682 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans
36AJ7682
Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans 36AJ7682
AXIAL FAN, BALL BEARING, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.5CFM; Noise Rating:30.3dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, BALL BEARING, 40MM, 5VDC; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:7.5CFM; Noise Rating:30.3dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1053-1459-ND 70103606 OD4020-05MB OD4020-05MB OD4020-05MB 36AJ7682
Product Name DC Brushless Fans (BLDC) Fan; 1.57 in. x 0.79 in.; 20 mm; 5 V; 5.3 CFM; 24 dB; 12 in. Lead Wire; 0.10 A FAN DC 40X20 5V BALL, 8cfm DC Fans Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Axial Fan, Ball Bearing, 40Mm, 5Vdc; Supply Voltage Vdc Orion Fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 7.5 SCFM (12.75 m³/hr) 5 SCFM (8.5 m³/hr) 8 SCFM (13.6 m³/hr) 7.5 SCFM (12.75 m³/hr) 7.5 SCFM (12.75 m³/hr)
Maximum Static Pressure 0.1700 in H2O (0.3176 Torr) 0.1400 in H2O (0.2616 Torr)
Maximum Sound Level 30.3 dbA 24 dbA 30.3 dbA
Nominal Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - M29-A3 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 709 SCFM (1205 m³/hr)
Maximum Sound Level 69 dbA
View Details